Vishay Precision Group Chip Resistor - Surface Mount CRCW020135R7FNED

Description
35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020135R7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020135R7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020135R7FNEDTR-ND
35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020135R7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020135R7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020135R7FNEDCT-ND
35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020135R7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020135R7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020135R7FNEDDKR-ND
35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

35.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 35.7ohms 1% 200ppm - CRCW020135R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 35.7ohms 1% 200ppm
CRCW020135R7FNED
Thick Film Resistors - SMD 1/20watt 35.7ohms 1% 200ppm CRCW020135R7FNED
Thick Film Resistors - SMD 1/20watt 35.7ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 35.7ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 35R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3548
Res, Thick Film, 35R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3548
RES, THICK FILM, 35R7, 1%, 0.05W, 0201, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.05W, 0201, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 35.7 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8506 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 35.7 Ohm, 50 Mw, 1%; Resistance Vishay
84W8506
Thick Film Resistor, 35.7 Ohm, 50 Mw, 1%; Resistance Vishay 84W8506
THICK FILM RESISTOR, 35.7 OHM, 50 mW, 1%; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 35.7 OHM, 50 mW, 1%; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020135R7FNEDTR-ND CRCW020135R7FNED 72W3548 84W8506
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 35.7ohms 1% 200ppm Res, Thick Film, 35R7, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 35.7 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details