Vishay Precision Group Chip Resistor - Surface Mount CRCW0201357RFNED

Description
357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201357RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201357RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201357RFNEDTR-ND
357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201357RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201357RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201357RFNEDDKR-ND
357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201357RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201357RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201357RFNEDCT-ND
357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

357 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 357 OHM 1/20W 1% 0201 SMD - CRCW0201357RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/20W 1% 0201 SMD
CRCW0201357RFNED
RES 357 OHM 1/20W 1% 0201 SMD CRCW0201357RFNED
RES 357ohm 1/20W 1% 0201 SMD

RES 357ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 357R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3550
Res, Thick Film, 357R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3550
RES, THICK FILM, 357R, 1%, 0.05W, 0201, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.05W, 0201, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 357 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8508 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 357 Ohm, 50 Mw, 1%; Resistance Vishay
84W8508
Thick Film Resistor, 357 Ohm, 50 Mw, 1%; Resistance Vishay 84W8508
THICK FILM RESISTOR, 357 OHM, 50 mW, 1%; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 357 OHM, 50 mW, 1%; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201357RFNEDTR-ND CRCW0201357RFNED 72W3550 84W8508
Product Name Chip Resistor - Surface Mount RES 357 OHM 1/20W 1% 0201 SMD Res, Thick Film, 357R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 357 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details