Vishay Intertechnology, Inc. RES 357K OHM 1/20W 1% 0201 SMD CRCW0201357KFKED

Description
RES 357Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 357Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/20W 1% 0201 SMD - CRCW0201357KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/20W 1% 0201 SMD
CRCW0201357KFKED
RES 357K OHM 1/20W 1% 0201 SMD CRCW0201357KFKED
RES 357Kohm 1/20W 1% 0201 SMD

RES 357Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201357KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201357KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201357KFKEDDKR-ND
RES SMD 357K OHM 1% 1/20W 0201

RES SMD 357K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201357KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201357KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201357KFKEDTR-ND
357 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

357 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201357KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201357KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201357KFKEDCT-ND
RES SMD 357K OHM 1% 1/20W 0201

RES SMD 357K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201357KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201357KFKED
Chip Resistor - Surface Mount CRCW0201357KFKED
RES SMD 357K OHM 1% 1/20W 0201

RES SMD 357K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201357KFKED 541-CRCW0201357KFKEDDKR-ND CRCW0201357KFKED
Product Name RES 357K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 357000 ohms 357000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers