Vishay Precision Group RES 34.8K OHM 1/20W 1% 0201 SMD CRCW020134K8FNED

Description
RES 34.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 34.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/20W 1% 0201 SMD - CRCW020134K8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/20W 1% 0201 SMD
CRCW020134K8FNED
RES 34.8K OHM 1/20W 1% 0201 SMD CRCW020134K8FNED
RES 34.8Kohm 1/20W 1% 0201 SMD

RES 34.8Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020134K8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020134K8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020134K8FNEDTR-ND
34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020134K8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020134K8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020134K8FNEDDKR-ND
34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020134K8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020134K8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020134K8FNEDCT-ND
34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 34K8, 1%, 0.05W, 0201; Resistance Vishay - 84W8498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.05W, 0201; Resistance Vishay
84W8498
Res, Thick Film, 34K8, 1%, 0.05W, 0201; Resistance Vishay 84W8498
RES, THICK FILM, 34K8, 1%, 0.05W, 0201; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.05W, 0201; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3541
Res, Thick Film, 34K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3541
RES, THICK FILM, 34K8, 1%, 0.05W, 0201, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.05W, 0201, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020134K8FNED 541-CRCW020134K8FNEDTR-ND 84W8498 72W3541
Product Name RES 34.8K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 34K8, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 34K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 34800 ohms 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers