Vishay Precision Group RES 34.0K OHM 1/20W 1% 0201 SMD CRCW020134K0FNED

Description
RES 34.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 34.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/20W 1% 0201 SMD - CRCW020134K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/20W 1% 0201 SMD
CRCW020134K0FNED
RES 34.0K OHM 1/20W 1% 0201 SMD CRCW020134K0FNED
RES 34.0Kohm 1/20W 1% 0201 SMD

RES 34.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020134K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020134K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020134K0FNEDTR-ND
34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020134K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020134K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020134K0FNEDCT-ND
34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020134K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020134K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020134K0FNEDDKR-ND
34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 34 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8497 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 34 Kohm, 50 Mw, 1%; Resistance Vishay
84W8497
Thick Film Resistor, 34 Kohm, 50 Mw, 1%; Resistance Vishay 84W8497
THICK FILM RESISTOR, 34 KOHM, 50 mW, 1%; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 34 KOHM, 50 mW, 1%; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3540
Res, Thick Film, 34K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3540
RES, THICK FILM, 34K, 1%, 0.05W, 0201, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.05W, 0201, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020134K0FNED 541-CRCW020134K0FNEDTR-ND 84W8497 72W3540
Product Name RES 34.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 34 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 34K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details