Vishay Intertechnology, Inc. RES 34.0K OHM 1/20W 1% 0201 SMD CRCW020134K0FKED

Description
RES 34.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 34.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/20W 1% 0201 SMD - CRCW020134K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/20W 1% 0201 SMD
CRCW020134K0FKED
RES 34.0K OHM 1/20W 1% 0201 SMD CRCW020134K0FKED
RES 34.0Kohm 1/20W 1% 0201 SMD

RES 34.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020134K0FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020134K0FKED-ND
Chip Resistor - Surface Mount CRCW020134K0FKED-ND
34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020134K0FKED CRCW020134K0FKED-ND
Product Name RES 34.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details