348 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
348 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
348 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
0201,348,1%,200PPM,T
RES SMD 348 OHM 1% 1/20W 0201
RES, THICK FILM, 348R, 1%, 0.05W, 0201; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes
RES, THICK FILM, 348R, 1%, 0.05W, 0201, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW0201348RFNEDTR-ND | CRCW0201348RFNED | CRCW0201348RFNED | 84W8504 | 72W3546 |
| Product Name | Chip Resistor - Surface Mount | 0201,348,1%,200PPM,TR,RoHS Compliant | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 348R, 1%, 0.05W, 0201; Resistance Vishay | Res, Thick Film, 348R, 1%, 0.05W, 0201, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] |
| Resistance Range | 348 ohms | 348 ohms | 348 ohms | 348 ohms |