Vishay Precision Group RES 340 OHM 1/20W 1% 0201 SMD CRCW0201340RFNED

Description
RES 340ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 340ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/20W 1% 0201 SMD - CRCW0201340RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/20W 1% 0201 SMD
CRCW0201340RFNED
RES 340 OHM 1/20W 1% 0201 SMD CRCW0201340RFNED
RES 340ohm 1/20W 1% 0201 SMD

RES 340ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201340RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201340RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201340RFNEDTR-ND
340 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

340 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201340RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201340RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201340RFNEDCT-ND
340 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

340 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201340RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201340RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201340RFNEDDKR-ND
340 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

340 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201340RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201340RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201340RFNED
RES SMD 340 OHM 1% 1/20W 0201

RES SMD 340 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 340 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8502 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 340 Ohm, 50 Mw, 1%; Resistance Vishay
84W8502
Thick Film Resistor, 340 Ohm, 50 Mw, 1%; Resistance Vishay 84W8502
THICK FILM RESISTOR, 340 OHM, 50 mW, 1%; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 340 OHM, 50 mW, 1%; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 340R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3544
Res, Thick Film, 340R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3544
RES, THICK FILM, 340R, 1%, 0.05W, 0201, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.05W, 0201, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201340RFNED 541-CRCW0201340RFNEDTR-ND CRCW0201340RFNED 84W8502 72W3544
Product Name RES 340 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 340 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 340R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 340 ohms 340 ohms 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers