Vishay Precision Group Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm CRCW020133R0JNED

Description
Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm - CRCW020133R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm
CRCW020133R0JNED
Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm CRCW020133R0JNED
Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-33AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33AGDKR-ND
Chip Resistor - Surface Mount 541-33AGDKR-ND
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33AGCT-ND
Chip Resistor - Surface Mount 541-33AGCT-ND
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33AGTR-ND
Chip Resistor - Surface Mount 541-33AGTR-ND
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay - 65AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay
65AC3335
Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay 65AC3335
RES, THICK FILM, 33R, 0.05W, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 33R, 0.05W, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay - 19M5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay
19M5076
Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay 19M5076
RES, THICK FILM, 33R, 0.05W, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 33R, 0.05W, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020133R0JNED 541-33AGDKR-ND 65AC3335
Product Name Thick Film Resistors - SMD 1/20watt 33ohms 5% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 33R, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers