Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW020133R0FNED

Description
Win Source Part Number: 1349446-CRCW020133R0 FNED Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0201
Request a Quote Datasheet
Description
Win Source Part Number: 1349446-CRCW020133R0 FNED Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349446-CRCW020133R0FNED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349446-CRCW020133R0FNED
Resistors - Chip Resistor - Surface Mount 1349446-CRCW020133R0FNED
Win Source Part Number: 1349446-CRCW020133R0 FNED Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0201

Win Source Part Number: 1349446-CRCW020133R0FNED
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2950-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2950-2-ND
Chip Resistor - Surface Mount 541-2950-2-ND
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2950-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2950-1-ND
Chip Resistor - Surface Mount 541-2950-1-ND
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2950-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2950-6-ND
Chip Resistor - Surface Mount 541-2950-6-ND
33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 33ohms 1% 200ppm - CRCW020133R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 33ohms 1% 200ppm
CRCW020133R0FNED
Thick Film Resistors - SMD 1/20watt 33ohms 1% 200ppm CRCW020133R0FNED
Thick Film Resistors - SMD 1/20watt 33ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 33ohms 1% 200ppm

Supplier's Site
SMD 30V 50mW Resistor - 52-CRCW020133R0FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 50mW Resistor
52-CRCW020133R0FNED
SMD 30V 50mW Resistor 52-CRCW020133R0FNED
0201 Thick Film Resistor, 33R, 1%, 30V, 50mW, SMD Product overview: CRCW020133R0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020133R0FNED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 33R, 1%, 30V, 50mW, SMD Product overview: CRCW020133R0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020133R0FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW020133R0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020133R0FNED
Chip Resistor - Surface Mount CRCW020133R0FNED
RES SMD 33 OHM 1% 1/20W 0201

RES SMD 33 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8648
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8648
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1661
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1661
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1349446-CRCW020133R0FNED 541-2950-2-ND CRCW020133R0FNED 52-CRCW020133R0FNED CRCW020133R0FNED 26W8648
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 33ohms 1% 200ppm SMD 30V 50mW Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers