Vishay Intertechnology, Inc. RES 33K OHM 1/20W 5% 0201 SMD CRCW020133K0JNED

Description
RES 33Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 33Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/20W 5% 0201 SMD - CRCW020133K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/20W 5% 0201 SMD
CRCW020133K0JNED
RES 33K OHM 1/20W 5% 0201 SMD CRCW020133K0JNED
RES 33Kohm 1/20W 5% 0201 SMD

RES 33Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-33KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KAGDKR-ND
Chip Resistor - Surface Mount 541-33KAGDKR-ND
33 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KAGCT-ND
Chip Resistor - Surface Mount 541-33KAGCT-ND
33 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KAGTR-ND
Chip Resistor - Surface Mount 541-33KAGTR-ND
33 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020133K0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020133K0JNED
Resistors - Chip Resistor - Surface Mount CRCW020133K0JNED
RES SMD 33K OHM 5% 1/20W 0201

RES SMD 33K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW020133K0JNED 541-33KAGDKR-ND CRCW020133K0JNED
Product Name RES 33K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details