Vishay Precision Group Chip Resistor - Surface Mount CRCW020133K0FNED

Description
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020133K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020133K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020133K0FNEDTR-ND
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020133K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020133K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020133K0FNEDCT-ND
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020133K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020133K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020133K0FNEDDKR-ND
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 33.0K OHM 1/20W 1% 0201 SMD - CRCW020133K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/20W 1% 0201 SMD
CRCW020133K0FNED
RES 33.0K OHM 1/20W 1% 0201 SMD CRCW020133K0FNED
RES 33.0Kohm 1/20W 1% 0201 SMD

RES 33.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 33K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3534
Res, Thick Film, 33K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3534
RES, THICK FILM, 33K, 1%, 0.05W, 0201, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.05W, 0201, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8646
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8646
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 33 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8491 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 33 Kohm, 50 Mw, 1%; Resistance Vishay
84W8491
Thick Film Resistor, 33 Kohm, 50 Mw, 1%; Resistance Vishay 84W8491
THICK FILM RESISTOR, 33 KOHM, 50 mW, 1%; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 33 KOHM, 50 mW, 1%; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020133K0FNEDTR-ND CRCW020133K0FNED 72W3534 26W8646 84W8491
Product Name Chip Resistor - Surface Mount RES 33.0K OHM 1/20W 1% 0201 SMD Res, Thick Film, 33K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 33 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details