Vishay Precision Group RES 332 OHM 1/20W 1% 0201 SMD CRCW0201332RFNED

Description
RES 332ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 332ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/20W 1% 0201 SMD - CRCW0201332RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/20W 1% 0201 SMD
CRCW0201332RFNED
RES 332 OHM 1/20W 1% 0201 SMD CRCW0201332RFNED
RES 332ohm 1/20W 1% 0201 SMD

RES 332ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-332ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332ABTR-ND
Chip Resistor - Surface Mount 541-332ABTR-ND
332 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332ABDKR-ND
Chip Resistor - Surface Mount 541-332ABDKR-ND
332 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332ABCT-ND
Chip Resistor - Surface Mount 541-332ABCT-ND
332 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 332R, 1%, 0.05W, 0201; Resistance Vishay - 84W8496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.05W, 0201; Resistance Vishay
84W8496
Res, Thick Film, 332R, 1%, 0.05W, 0201; Resistance Vishay 84W8496
RES, THICK FILM, 332R, 1%, 0.05W, 0201; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.05W, 0201; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 332R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3539
Res, Thick Film, 332R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3539
RES, THICK FILM, 332R, 1%, 0.05W, 0201, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.05W, 0201, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201332RFNED 541-332ABTR-ND 84W8496 72W3539
Product Name RES 332 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 332R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 332R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers