Vishay Precision Group RES 332K OHM 1/20W 1% 0201 SMD CRCW0201332KFNED

Description
RES 332Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 332Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/20W 1% 0201 SMD - CRCW0201332KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/20W 1% 0201 SMD
CRCW0201332KFNED
RES 332K OHM 1/20W 1% 0201 SMD CRCW0201332KFNED
RES 332Kohm 1/20W 1% 0201 SMD

RES 332Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201332KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201332KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201332KFNEDTR-ND
332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201332KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201332KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201332KFNEDCT-ND
332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201332KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201332KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201332KFNEDDKR-ND
332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 332K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3538
Res, Thick Film, 332K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3538
RES, THICK FILM, 332K, 1%, 0.05W, 0201, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.05W, 0201, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 332 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8495 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 332 Kohm, 50 Mw, 1%; Resistance Vishay
84W8495
Thick Film Resistor, 332 Kohm, 50 Mw, 1%; Resistance Vishay 84W8495
THICK FILM RESISTOR, 332 KOHM, 50 mW, 1%; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 332 KOHM, 50 mW, 1%; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201332KFNED 541-CRCW0201332KFNEDTR-ND 72W3538 84W8495
Product Name RES 332K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 332K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 332 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 332000 ohms 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details