Vishay Intertechnology, Inc. RES 332K OHM 1/20W 1% 0201 SMD CRCW0201332KFKED

Description
RES 332Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 332Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/20W 1% 0201 SMD - CRCW0201332KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/20W 1% 0201 SMD
CRCW0201332KFKED
RES 332K OHM 1/20W 1% 0201 SMD CRCW0201332KFKED
RES 332Kohm 1/20W 1% 0201 SMD

RES 332Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201332KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201332KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201332KFKEDTR-ND
332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

332 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201332KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201332KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201332KFKEDDKR-ND
RES SMD 332K OHM 1% 1/20W 0201

RES SMD 332K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201332KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201332KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201332KFKEDCT-ND
RES SMD 332K OHM 1% 1/20W 0201

RES SMD 332K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201332KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201332KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201332KFKED
RES SMD 332K OHM 1% 1/20W 0201

RES SMD 332K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201332KFKED 541-CRCW0201332KFKEDTR-ND CRCW0201332KFKED
Product Name RES 332K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers