Vishay Precision Group Thick Film Resistors 1/20watts 330ohms 5% 200ppm CRCW0201330RJNED

Description
Thick Film Resistors 1/20watts 330ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 330ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 330ohms 5% 200ppm - CRCW0201330RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 330ohms 5% 200ppm
CRCW0201330RJNED
Thick Film Resistors 1/20watts 330ohms 5% 200ppm CRCW0201330RJNED
Thick Film Resistors 1/20watts 330ohms 5% 200ppm

Thick Film Resistors 1/20watts 330ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-330AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AGDKR-ND
Chip Resistor - Surface Mount 541-330AGDKR-ND
330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AGCT-ND
Chip Resistor - Surface Mount 541-330AGCT-ND
330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AGTR-ND
Chip Resistor - Surface Mount 541-330AGTR-ND
330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 330R 5% Et7 E3 Rohs Compliant Vishay - 48P7351 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 330R 5% Et7 E3 Rohs Compliant Vishay
48P7351
Crcw0201 200 330R 5% Et7 E3 Rohs Compliant Vishay 48P7351
CRCW0201 200 330R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 330R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201330RJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201330RJNED
Resistors - Chip Resistor - Surface Mount CRCW0201330RJNED
RES SMD 330 OHM 5% 1/20W 0201

RES SMD 330 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201330RJNED 541-330AGDKR-ND 48P7351 CRCW0201330RJNED
Product Name Thick Film Resistors 1/20watts 330ohms 5% 200ppm Chip Resistor - Surface Mount Crcw0201 200 330R 5% Et7 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details