Vishay Precision Group RES 330 OHM 1/20W 1% 0201 SMD CRCW0201330RFNED

Description
RES 330ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 330ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/20W 1% 0201 SMD - CRCW0201330RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/20W 1% 0201 SMD
CRCW0201330RFNED
RES 330 OHM 1/20W 1% 0201 SMD CRCW0201330RFNED
RES 330ohm 1/20W 1% 0201 SMD

RES 330ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201330RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201330RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201330RFNEDTR-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201330RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201330RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201330RFNEDCT-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201330RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201330RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201330RFNEDDKR-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 330 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8494 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 330 Ohm, 50 Mw, 1%; Resistance Vishay
84W8494
Thick Film Resistor, 330 Ohm, 50 Mw, 1%; Resistance Vishay 84W8494
THICK FILM RESISTOR, 330 OHM, 50 mW, 1%; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 330 OHM, 50 mW, 1%; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3537
Res, Thick Film, 330R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3537
RES, THICK FILM, 330R, 1%, 0.05W, 0201, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.05W, 0201, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201330RFNED 541-CRCW0201330RFNEDTR-ND 84W8494 72W3537
Product Name RES 330 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 330 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 330R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details