Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201330RFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1664
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1664
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1664
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details