Vishay Intertechnology, Inc. Thick Film Resistors 1/20watts 330ohms 1% 100ppm CRCW0201330RFKED

Description
Thick Film Resistors 1/20watts 330ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 330ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 330ohms 1% 100ppm - CRCW0201330RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 330ohms 1% 100ppm
CRCW0201330RFKED
Thick Film Resistors 1/20watts 330ohms 1% 100ppm CRCW0201330RFKED
Thick Film Resistors 1/20watts 330ohms 1% 100ppm

Thick Film Resistors 1/20watts 330ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-330AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AABTR-ND
Chip Resistor - Surface Mount 541-330AABTR-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AABDKR-ND
Chip Resistor - Surface Mount 541-330AABDKR-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AABCT-ND
Chip Resistor - Surface Mount 541-330AABCT-ND
330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

330 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5182
Res, 330R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5182
RES, 330R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 330R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0201330RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201330RFKED
Chip Resistor - Surface Mount CRCW0201330RFKED
RES SMD 330 OHM 1% 1/20W 0201

RES SMD 330 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201330RFKED 541-330AABTR-ND 84AH5182 CRCW0201330RFKED
Product Name Thick Film Resistors 1/20watts 330ohms 1% 100ppm Chip Resistor - Surface Mount Res, 330R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details