Vishay Precision Group Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm CRCW020132R4FNED

Description
Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm - CRCW020132R4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm
CRCW020132R4FNED
Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm CRCW020132R4FNED
Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020132R4FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020132R4FNED-ND
Chip Resistor - Surface Mount CRCW020132R4FNED-ND
32.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

32.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 32R4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3531
Res, Thick Film, 32R4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3531
RES, THICK FILM, 32R4, 1%, 0.05W, 0201, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.05W, 0201, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 32.4 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8488 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 32.4 Ohm, 50 Mw, 1%; Resistance Vishay
84W8488
Thick Film Resistor, 32.4 Ohm, 50 Mw, 1%; Resistance Vishay 84W8488
THICK FILM RESISTOR, 32.4 OHM, 50 mW, 1%; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 32.4 OHM, 50 mW, 1%; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020132R4FNED CRCW020132R4FNED-ND 72W3531 84W8488
Product Name Thick Film Resistors - SMD 1/20watt 32.4ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 32R4, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 32.4 Ohm, 50 Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers