Vishay Precision Group Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm CRCW020131R6FNED

Description
Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm - CRCW020131R6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm
CRCW020131R6FNED
Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm CRCW020131R6FNED
Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020131R6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020131R6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020131R6FNEDTR-ND
31.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

31.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020131R6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020131R6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020131R6FNEDDKR-ND
31.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

31.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020131R6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020131R6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020131R6FNEDCT-ND
31.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

31.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 31.6 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8484 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 31.6 Ohm, 50 Mw, 1%; Resistance Vishay
84W8484
Thick Film Resistor, 31.6 Ohm, 50 Mw, 1%; Resistance Vishay 84W8484
THICK FILM RESISTOR, 31.6 OHM, 50 mW, 1%; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 31.6 OHM, 50 mW, 1%; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 31R6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3527
Res, Thick Film, 31R6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3527
RES, THICK FILM, 31R6, 1%, 0.05W, 0201, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31R6, 1%, 0.05W, 0201, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020131R6FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020131R6FNED
Resistors - Chip Resistor - Surface Mount CRCW020131R6FNED
RES SMD 31.6 OHM 1% 1/20W 0201

RES SMD 31.6 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020131R6FNED 541-CRCW020131R6FNEDTR-ND 84W8484 72W3527 CRCW020131R6FNED
Product Name Thick Film Resistors - SMD 1/20watt 31.6ohms 1% 200ppm Chip Resistor - Surface Mount Thick Film Resistor, 31.6 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 31R6, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details