Vishay Precision Group RES 316 OHM 1/20W 1% 0201 SMD CRCW0201316RFNED

Description
RES 316ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 316ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/20W 1% 0201 SMD - CRCW0201316RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/20W 1% 0201 SMD
CRCW0201316RFNED
RES 316 OHM 1/20W 1% 0201 SMD CRCW0201316RFNED
RES 316ohm 1/20W 1% 0201 SMD

RES 316ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201316RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201316RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201316RFNEDTR-ND
316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201316RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201316RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201316RFNEDCT-ND
316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201316RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201316RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201316RFNEDDKR-ND
316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 316R, 1%, 0.05W, 0201; Resistance Vishay - 84W8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.05W, 0201; Resistance Vishay
84W8486
Res, Thick Film, 316R, 1%, 0.05W, 0201; Resistance Vishay 84W8486
RES, THICK FILM, 316R, 1%, 0.05W, 0201; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.05W, 0201; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 316R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3529
Res, Thick Film, 316R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3529
RES, THICK FILM, 316R, 1%, 0.05W, 0201, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.05W, 0201, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201316RFNED 541-CRCW0201316RFNEDTR-ND 84W8486 72W3529
Product Name RES 316 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 316R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 316R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers