Vishay Intertechnology, Inc. RES 316 OHM 1/20W 1% 0201 SMD CRCW0201316RFKED

Description
RES 316ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 316ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/20W 1% 0201 SMD - CRCW0201316RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/20W 1% 0201 SMD
CRCW0201316RFKED
RES 316 OHM 1/20W 1% 0201 SMD CRCW0201316RFKED
RES 316ohm 1/20W 1% 0201 SMD

RES 316ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201316RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201316RFKED-ND
Chip Resistor - Surface Mount CRCW0201316RFKED-ND
316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

316 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201316RFKED CRCW0201316RFKED-ND
Product Name RES 316 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers