Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201316KFKED

Description
316 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
316 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201316KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201316KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201316KFKEDTR-ND
316 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

316 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201316KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201316KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201316KFKEDDKR-ND
RES SMD 316K OHM 1% 1/20W 0201

RES SMD 316K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201316KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201316KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201316KFKEDCT-ND
RES SMD 316K OHM 1% 1/20W 0201

RES SMD 316K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 316K OHM 1/20W 1% 0201 SMD - CRCW0201316KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/20W 1% 0201 SMD
CRCW0201316KFKED
RES 316K OHM 1/20W 1% 0201 SMD CRCW0201316KFKED
RES 316Kohm 1/20W 1% 0201 SMD

RES 316Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201316KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201316KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201316KFKED
RES SMD 316K OHM 1% 1/20W 0201

RES SMD 316K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201316KFKEDTR-ND CRCW0201316KFKED CRCW0201316KFKED
Product Name Chip Resistor - Surface Mount RES 316K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers