Vishay Precision Group Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm CRCW020130R1FNED

Description
Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm - CRCW020130R1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm
CRCW020130R1FNED
Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm CRCW020130R1FNED
Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020130R1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020130R1FNEDTR-ND
30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130R1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020130R1FNEDCT-ND
30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130R1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020130R1FNEDDKR-ND
30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 30.1 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8475 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30.1 Ohm, 50 Mw, 1%; Resistance Vishay
84W8475
Thick Film Resistor, 30.1 Ohm, 50 Mw, 1%; Resistance Vishay 84W8475
THICK FILM RESISTOR, 30.1 OHM, 50 mW, 1%; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 30.1 OHM, 50 mW, 1%; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3518
Res, Thick Film, 30R1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3518
RES, THICK FILM, 30R1, 1%, 0.05W, 0201, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 0.05W, 0201, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020130R1FNED 541-CRCW020130R1FNEDTR-ND 84W8475 72W3518
Product Name Thick Film Resistors - SMD 1/20watt 30.1ohms 1% 200ppm Chip Resistor - Surface Mount Thick Film Resistor, 30.1 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 30R1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details