Vishay Precision Group Chip Resistor - Surface Mount CRCW020130R0FNED

Description
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020130R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020130R0FNEDTR-ND
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020130R0FNEDDKR-ND
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020130R0FNEDCT-ND
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 30.0 OHM 1/20W 1% 0201 SMD - CRCW020130R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/20W 1% 0201 SMD
CRCW020130R0FNED
RES 30.0 OHM 1/20W 1% 0201 SMD CRCW020130R0FNED
RES 30.0ohm 1/20W 1% 0201 SMD

RES 30.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 30 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8474 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30 Ohm, 50 Mw, 1%; Resistance Vishay
84W8474
Thick Film Resistor, 30 Ohm, 50 Mw, 1%; Resistance Vishay 84W8474
THICK FILM RESISTOR, 30 OHM, 50 mW, 1%; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 30 OHM, 50 mW, 1%; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3517
Res, Thick Film, 30R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3517
RES, THICK FILM, 30R, 1%, 0.05W, 0201, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 30R, 1%, 0.05W, 0201, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW020130R0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020130R0FNED
Chip Resistor - Surface Mount CRCW020130R0FNED
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020130R0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020130R0FNED
Resistors - Chip Resistor - Surface Mount CRCW020130R0FNED
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW020130R0FNEDTR-ND CRCW020130R0FNED 84W8474 72W3517 CRCW020130R0FNED CRCW020130R0FNED
Product Name Chip Resistor - Surface Mount RES 30.0 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 30 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 30R, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data