Vishay Precision Group RES 30.9K OHM 1/20W 1% 0201 SMD CRCW020130K9FNED

Description
RES 30.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 30.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/20W 1% 0201 SMD - CRCW020130K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/20W 1% 0201 SMD
CRCW020130K9FNED
RES 30.9K OHM 1/20W 1% 0201 SMD CRCW020130K9FNED
RES 30.9Kohm 1/20W 1% 0201 SMD

RES 30.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020130K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020130K9FNEDTR-ND
30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020130K9FNEDCT-ND
30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020130K9FNEDDKR-ND
30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020130K9FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020130K9FNED
Resistors - Chip Resistor - Surface Mount CRCW020130K9FNED
RES SMD 30.9K OHM 1% 1/20W 0201

RES SMD 30.9K OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8633 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8633
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8633
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3516
Res, Thick Film, 30K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3516
RES, THICK FILM, 30K9, 1%, 0.05W, 0201, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.05W, 0201, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 30.9 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8473 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30.9 Kohm, 50 Mw, 1%; Resistance Vishay
84W8473
Thick Film Resistor, 30.9 Kohm, 50 Mw, 1%; Resistance Vishay 84W8473
THICK FILM RESISTOR, 30.9 KOHM, 50 mW, 1%; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 30.9 KOHM, 50 mW, 1%; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020130K9FNED 541-CRCW020130K9FNEDTR-ND CRCW020130K9FNED 26W8633 72W3516
Product Name RES 30.9K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 30K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 30900 ohms 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details