Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm CRCW020130K9FKED

Description
Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm - CRCW020130K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm
CRCW020130K9FKED
Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm CRCW020130K9FKED
Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020130K9FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020130K9FKED-ND
Chip Resistor - Surface Mount CRCW020130K9FKED-ND
30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020130K9FKED CRCW020130K9FKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 30.9Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers