Vishay Precision Group RES 30.1K OHM 1/20W 1% 0201 SMD CRCW020130K1FNED

Description
RES 30.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 30.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/20W 1% 0201 SMD - CRCW020130K1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/20W 1% 0201 SMD
CRCW020130K1FNED
RES 30.1K OHM 1/20W 1% 0201 SMD CRCW020130K1FNED
RES 30.1Kohm 1/20W 1% 0201 SMD

RES 30.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020130K1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020130K1FNEDTR-ND
30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130K1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020130K1FNEDDKR-ND
30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130K1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020130K1FNEDCT-ND
30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020130K1FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020130K1FNED
Resistors - Chip Resistor - Surface Mount CRCW020130K1FNED
RES SMD 30.1K OHM 1% 1/20W 0201

RES SMD 30.1K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 30K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3515
Res, Thick Film, 30K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3515
RES, THICK FILM, 30K1, 1%, 0.05W, 0201, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K1, 1%, 0.05W, 0201, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8632 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8632
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8632
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020130K1FNED 541-CRCW020130K1FNEDTR-ND CRCW020130K1FNED 72W3515 26W8632
Product Name RES 30.1K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 30K1, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details