Vishay Precision Group Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm CRCW020130K0FNED

Description
Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm - CRCW020130K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm
CRCW020130K0FNED
Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm CRCW020130K0FNED
Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020130K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020130K0FNEDTR-ND
30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020130K0FNEDDKR-ND
30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020130K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020130K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020130K0FNEDCT-ND
30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 30 kOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 30 kOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
SMD 20W 30V Resistor - 52-CRCW020130K0FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W 30V Resistor
52-CRCW020130K0FNED
SMD 20W 30V Resistor 52-CRCW020130K0FNED
30kR 1% 0201 Thick Film SMD Resistor, 1/20W, 30V Product overview: CRCW020130K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020130K0FNED can be used for catalog matching and distributor lookup.

30kR 1% 0201 Thick Film SMD Resistor, 1/20W, 30V Product overview: CRCW020130K0FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020130K0FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8631 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8631
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8631
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3514
Res, Thick Film, 30K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3514
RES, THICK FILM, 30K, 1%, 0.05W, 0201, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.05W, 0201, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 30 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8471 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30 Kohm, 50 Mw, 1%; Resistance Vishay
84W8471
Thick Film Resistor, 30 Kohm, 50 Mw, 1%; Resistance Vishay 84W8471
THICK FILM RESISTOR, 30 KOHM, 50 mW, 1%; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 30 KOHM, 50 mW, 1%; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020130K0FNED 541-CRCW020130K0FNEDTR-ND 52-CRCW020130K0FNED 26W8631 72W3514 84W8471
Product Name Thick Film Resistors - SMD 1/20watt 30Kohms 1% 200ppm Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 20W 30V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 30K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 30 Kohm, 50 Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details