Vishay Precision Group Thick Film Resistors 1/20watts 30Kohms 1% 100ppm CRCW020130K0FKED

Description
Thick Film Resistors 1/20watts 30Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 30Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 30Kohms 1% 100ppm - CRCW020130K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 30Kohms 1% 100ppm
CRCW020130K0FKED
Thick Film Resistors 1/20watts 30Kohms 1% 100ppm CRCW020130K0FKED
Thick Film Resistors 1/20watts 30Kohms 1% 100ppm

Thick Film Resistors 1/20watts 30Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-30.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KAABTR-ND
Chip Resistor - Surface Mount 541-30.0KAABTR-ND
30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KAABCT-ND
Chip Resistor - Surface Mount 541-30.0KAABCT-ND
30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KAABDKR-ND
Chip Resistor - Surface Mount 541-30.0KAABDKR-ND
30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

30 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay - 65AC3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay
65AC3334
Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay 65AC3334
RES, THICK FILM, 30K, 0.05W, 0201; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 30K, 0.05W, 0201; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay - 01X1933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay
01X1933
Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay 01X1933
RES, THICK FILM, 30K, 0.05W, 0201; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 30K, 0.05W, 0201; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020130K0FKED 541-30.0KAABTR-ND 65AC3334
Product Name Thick Film Resistors 1/20watts 30Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 30K, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers