Vishay Precision Group Chip Resistor - Surface Mount CRCW0201309KFNED

Description
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201309KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201309KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201309KFNEDTR-ND
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201309KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201309KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201309KFNEDCT-ND
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201309KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201309KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201309KFNEDDKR-ND
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 309K OHM 1/20W 1% 0201 SMD - CRCW0201309KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/20W 1% 0201 SMD
CRCW0201309KFNED
RES 309K OHM 1/20W 1% 0201 SMD CRCW0201309KFNED
RES 309Kohm 1/20W 1% 0201 SMD

RES 309Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 309K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3524
Res, Thick Film, 309K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3524
RES, THICK FILM, 309K, 1%, 0.05W, 0201, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 309K, 1%, 0.05W, 0201, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 309 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8481 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 309 Kohm, 50 Mw, 1%; Resistance Vishay
84W8481
Thick Film Resistor, 309 Kohm, 50 Mw, 1%; Resistance Vishay 84W8481
THICK FILM RESISTOR, 309 KOHM, 50 mW, 1%; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 309 KOHM, 50 mW, 1%; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201309KFNEDTR-ND CRCW0201309KFNED 72W3524 84W8481
Product Name Chip Resistor - Surface Mount RES 309K OHM 1/20W 1% 0201 SMD Res, Thick Film, 309K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 309 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details