Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201309KFKED

Description
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201309KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201309KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201309KFKEDTR-ND
309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

309 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201309KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201309KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201309KFKEDDKR-ND
RES SMD 309K OHM 1% 1/20W 0201

RES SMD 309K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201309KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201309KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201309KFKEDCT-ND
RES SMD 309K OHM 1% 1/20W 0201

RES SMD 309K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 309K OHM 1/20W 1% 0201 SMD - CRCW0201309KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/20W 1% 0201 SMD
CRCW0201309KFKED
RES 309K OHM 1/20W 1% 0201 SMD CRCW0201309KFKED
RES 309Kohm 1/20W 1% 0201 SMD

RES 309Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Product Status: Active Resistance: 309 kOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 309 kOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201309KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201309KFKED
Chip Resistor - Surface Mount CRCW0201309KFKED
RES SMD 309K OHM 1% 1/20W 0201

RES SMD 309K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0201309KFKEDTR-ND CRCW0201309KFKED CRCW0201309KFKED
Product Name Chip Resistor - Surface Mount RES 309K OHM 1/20W 1% 0201 SMD Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details