Vishay Precision Group Chip Resistor - Surface Mount CRCW0201301RFNED

Description
301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201301RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201301RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201301RFNEDTR-ND
301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201301RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201301RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201301RFNEDCT-ND
301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201301RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201301RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201301RFNEDDKR-ND
301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

301 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 301 OHM 1/20W 1% 0201 SMD - CRCW0201301RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 1% 0201 SMD
CRCW0201301RFNED
RES 301 OHM 1/20W 1% 0201 SMD CRCW0201301RFNED
RES 301ohm 1/20W 1% 0201 SMD

RES 301ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 301 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8480 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 301 Ohm, 50 Mw, 1%; Resistance Vishay
84W8480
Thick Film Resistor, 301 Ohm, 50 Mw, 1%; Resistance Vishay 84W8480
THICK FILM RESISTOR, 301 OHM, 50 mW, 1%; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 301 OHM, 50 mW, 1%; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 301R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3523
Res, Thick Film, 301R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3523
RES, THICK FILM, 301R, 1%, 0.05W, 0201, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.05W, 0201, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201301RFNEDTR-ND CRCW0201301RFNED 84W8480 72W3523
Product Name Chip Resistor - Surface Mount RES 301 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 301 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 301R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers