Vishay Precision Group RES 301K OHM 1/20W 1% 0201 SMD CRCW0201301KFNED

Description
RES 301Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 301Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/20W 1% 0201 SMD - CRCW0201301KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/20W 1% 0201 SMD
CRCW0201301KFNED
RES 301K OHM 1/20W 1% 0201 SMD CRCW0201301KFNED
RES 301Kohm 1/20W 1% 0201 SMD

RES 301Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201301KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201301KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201301KFNEDTR-ND
301 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

301 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201301KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201301KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201301KFNEDCT-ND
301 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

301 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201301KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201301KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201301KFNEDDKR-ND
301 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

301 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201301KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201301KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201301KFNED
RES SMD 301K OHM 1% 1/20W 0201

RES SMD 301K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 301K, 1%, 0.05W, 0201; Resistance Vishay - 84W8479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.05W, 0201; Resistance Vishay
84W8479
Res, Thick Film, 301K, 1%, 0.05W, 0201; Resistance Vishay 84W8479
RES, THICK FILM, 301K, 1%, 0.05W, 0201; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.05W, 0201; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 301K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3522
Res, Thick Film, 301K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3522
RES, THICK FILM, 301K, 1%, 0.05W, 0201, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.05W, 0201, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201301KFNED 541-CRCW0201301KFNEDTR-ND CRCW0201301KFNED 84W8479 72W3522
Product Name RES 301K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 301K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 301000 ohms 301000 ohms 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details