Vishay Precision Group RES 300 OHM 1/20W 5% 0201 SMD CRCW0201300RJNED

Description
RES 300ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 300ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/20W 5% 0201 SMD - CRCW0201300RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/20W 5% 0201 SMD
CRCW0201300RJNED
RES 300 OHM 1/20W 5% 0201 SMD CRCW0201300RJNED
RES 300ohm 1/20W 5% 0201 SMD

RES 300ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201300RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201300RJNEDTR-ND
300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300RJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201300RJNEDCT-ND
300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300RJNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RJNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201300RJNEDDKR-ND
300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 300R 5% Et7 E3 Vishay - 79AH0116 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 300R 5% Et7 E3 Vishay
79AH0116
Crcw0201 200 300R 5% Et7 E3 Vishay 79AH0116
CRCW0201 200 300R 5% ET7 E3

CRCW0201 200 300R 5% ET7 E3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201300RJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201300RJNED
Resistors - Chip Resistor - Surface Mount CRCW0201300RJNED
RES SMD 300 OHM 5% 1/20W 0201

RES SMD 300 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201300RJNED 541-CRCW0201300RJNEDTR-ND 79AH0116 CRCW0201300RJNED
Product Name RES 300 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 300R 5% Et7 E3 Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details