Vishay Precision Group RES 300 OHM 1/20W 1% 0201 SMD CRCW0201300RFNED

Description
RES 300ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 300ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/20W 1% 0201 SMD - CRCW0201300RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/20W 1% 0201 SMD
CRCW0201300RFNED
RES 300 OHM 1/20W 1% 0201 SMD CRCW0201300RFNED
RES 300ohm 1/20W 1% 0201 SMD

RES 300ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201300RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201300RFNEDTR-ND
300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201300RFNEDCT-ND
300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201300RFNEDDKR-ND
300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 300 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8478 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 300 Ohm, 50 Mw, 1%; Resistance Vishay
84W8478
Thick Film Resistor, 300 Ohm, 50 Mw, 1%; Resistance Vishay 84W8478
THICK FILM RESISTOR, 300 OHM, 50 mW, 1%; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 300 OHM, 50 mW, 1%; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3521
Res, Thick Film, 300R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3521
RES, THICK FILM, 300R, 1%, 0.05W, 0201, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.05W, 0201, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201300RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201300RFNED
Chip Resistor - Surface Mount CRCW0201300RFNED
RES SMD 300 OHM 1% 1/20W 0201

RES SMD 300 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201300RFNED 541-CRCW0201300RFNEDTR-ND 84W8478 72W3521 CRCW0201300RFNED
Product Name RES 300 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 300 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 300R, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details