Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm CRCW0201300RFKED

Description
Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm - CRCW0201300RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm
CRCW0201300RFKED
Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm CRCW0201300RFKED
Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201300RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201300RFKEDDKR-ND
RES SMD 300 OHM 1% 1/20W 0201

RES SMD 300 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201300RFKEDTR-ND
300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201300RFKEDCT-ND
RES SMD 300 OHM 1% 1/20W 0201

RES SMD 300 OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201300RFKED 541-CRCW0201300RFKEDDKR-ND
Product Name Thick Film Resistors - SMD 1/20watt 300ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers