Vishay Precision Group RES 300K OHM 1/20W 1% 0201 SMD CRCW0201300KFNED

Description
RES 300Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 300Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/20W 1% 0201 SMD - CRCW0201300KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/20W 1% 0201 SMD
CRCW0201300KFNED
RES 300K OHM 1/20W 1% 0201 SMD CRCW0201300KFNED
RES 300Kohm 1/20W 1% 0201 SMD

RES 300Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201300KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201300KFNEDTR-ND
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201300KFNEDCT-ND
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201300KFNEDDKR-ND
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
30V Resistor - 52-CRCW0201300KFNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300kR 1% 30V 0201 Thick Film Chip Resistor Product overview: CRCW0201300KFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201300KFNED can be used for catalog matching and distributor lookup.

300kR 1% 30V 0201 Thick Film Chip Resistor Product overview: CRCW0201300KFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201300KFNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 300K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3520
Res, Thick Film, 300K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3520
RES, THICK FILM, 300K, 1%, 0.05W, 0201, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.05W, 0201, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 300 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8477 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 300 Kohm, 50 Mw, 1%; Resistance Vishay
84W8477
Thick Film Resistor, 300 Kohm, 50 Mw, 1%; Resistance Vishay 84W8477
THICK FILM RESISTOR, 300 KOHM, 50 mW, 1%; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 300 KOHM, 50 mW, 1%; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201300KFNED 541-CRCW0201300KFNEDTR-ND 52-CRCW0201300KFNED 72W3520 84W8477
Product Name RES 300K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount 30V Resistor Res, Thick Film, 300K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 300 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 300000 ohms 300000 ohms 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details