Vishay Intertechnology, Inc. RES 300K OHM 1/20W 1% 0201 SMD CRCW0201300KFKED

Description
RES 300Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 300Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/20W 1% 0201 SMD - CRCW0201300KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/20W 1% 0201 SMD
CRCW0201300KFKED
RES 300K OHM 1/20W 1% 0201 SMD CRCW0201300KFKED
RES 300Kohm 1/20W 1% 0201 SMD

RES 300Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201300KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201300KFKEDCT-ND
RES SMD 300K OHM 1% 1/20W 0201

RES SMD 300K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201300KFKEDTR-ND
300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

300 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201300KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201300KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201300KFKEDDKR-ND
RES SMD 300K OHM 1% 1/20W 0201

RES SMD 300K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201300KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201300KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201300KFKED
RES SMD 300K OHM 1% 1/20W 0201

RES SMD 300K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201300KFKED 541-CRCW0201300KFKEDCT-ND CRCW0201300KFKED
Product Name RES 300K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details