Vishay Precision Group Res, Thick Film, 2M94, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02012M94FNED

Description
RES, THICK FILM, 2M94, 1%, 0.05W, 0201, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M94, 1%, 0.05W, 0201, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M94, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M94, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3407
Res, Thick Film, 2M94, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3407
RES, THICK FILM, 2M94, 1%, 0.05W, 0201, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M94, 1%, 0.05W, 0201, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.94 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8369 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.94 Mohm, 50 Mw, 1%; Resistance Vishay
84W8369
Thick Film Resistor, 2.94 Mohm, 50 Mw, 1%; Resistance Vishay 84W8369
THICK FILM RESISTOR, 2.94 MOHM, 50 mW, 1%; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.94 MOHM, 50 mW, 1%; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3407
Product Name Res, Thick Film, 2M94, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details