Vishay Precision Group Res, Thick Film, 2M87, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02012M87FNED

Description
RES, THICK FILM, 2M87, 1%, 0.05W, 0201, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M87, 1%, 0.05W, 0201, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3406
Res, Thick Film, 2M87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3406
RES, THICK FILM, 2M87, 1%, 0.05W, 0201, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M87, 1%, 0.05W, 0201, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.87 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8368 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.87 Mohm, 50 Mw, 1%; Resistance Vishay
84W8368
Thick Film Resistor, 2.87 Mohm, 50 Mw, 1%; Resistance Vishay 84W8368
THICK FILM RESISTOR, 2.87 MOHM, 50 mW, 1%; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.87 MOHM, 50 mW, 1%; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3406
Product Name Res, Thick Film, 2M87, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details