Vishay Precision Group Res, Thick Film, 2M8, 1%, 0.05W, 0201; Resistance Vishay CRCW02012M80FNED

Description
RES, THICK FILM, 2M8, 1%, 0.05W, 0201; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M8, 1%, 0.05W, 0201; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M8, 1%, 0.05W, 0201; Resistance Vishay - 84W8367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M8, 1%, 0.05W, 0201; Resistance Vishay
84W8367
Res, Thick Film, 2M8, 1%, 0.05W, 0201; Resistance Vishay 84W8367
RES, THICK FILM, 2M8, 1%, 0.05W, 0201; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 2M8, 1%, 0.05W, 0201; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3405
Res, Thick Film, 2M8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3405
RES, THICK FILM, 2M8, 1%, 0.05W, 0201, REEL; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M8, 1%, 0.05W, 0201, REEL; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84W8367 72W3405
Product Name Res, Thick Film, 2M8, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 2M8, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2.80E6 ohms 2.80E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details