Vishay Precision Group Res, Thick Film, 2M67, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02012M67FNED

Description
RES, THICK FILM, 2M67, 1%, 0.05W, 0201, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M67, 1%, 0.05W, 0201, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M67, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M67, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3402
Res, Thick Film, 2M67, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3402
RES, THICK FILM, 2M67, 1%, 0.05W, 0201, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M67, 1%, 0.05W, 0201, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.67 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8364 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.67 Mohm, 50 Mw, 1%; Resistance Vishay
84W8364
Thick Film Resistor, 2.67 Mohm, 50 Mw, 1%; Resistance Vishay 84W8364
THICK FILM RESISTOR, 2.67 MOHM, 50 mW, 1%; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.67 MOHM, 50 mW, 1%; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3402
Product Name Res, Thick Film, 2M67, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details