Vishay Precision Group Res, Thick Film, 2M55, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02012M55FNED

Description
RES, THICK FILM, 2M55, 1%, 0.05W, 0201, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M55, 1%, 0.05W, 0201, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M55, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M55, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3400
Res, Thick Film, 2M55, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3400
RES, THICK FILM, 2M55, 1%, 0.05W, 0201, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M55, 1%, 0.05W, 0201, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.55 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8362 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.55 Mohm, 50 Mw, 1%; Resistance Vishay
84W8362
Thick Film Resistor, 2.55 Mohm, 50 Mw, 1%; Resistance Vishay 84W8362
THICK FILM RESISTOR, 2.55 MOHM, 50 mW, 1%; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.55 MOHM, 50 mW, 1%; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3400
Product Name Res, Thick Film, 2M55, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details