Vishay Precision Group Chip Resistor - Surface Mount CRCW02012M49FNED

Description
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M49FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M49FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M49FNEDTR-ND
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M49FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M49FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M49FNEDCT-ND
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M49FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M49FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M49FNEDDKR-ND
2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.49 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02012M49FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012M49FNED
Resistors - Chip Resistor - Surface Mount CRCW02012M49FNED
RES SMD 2.49M OHM 1% 1/20W 0201

RES SMD 2.49M OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 2M49, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M49, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3399
Res, Thick Film, 2M49, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3399
RES, THICK FILM, 2M49, 1%, 0.05W, 0201, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M49, 1%, 0.05W, 0201, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.49 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8361 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.49 Mohm, 50 Mw, 1%; Resistance Vishay
84W8361
Thick Film Resistor, 2.49 Mohm, 50 Mw, 1%; Resistance Vishay 84W8361
THICK FILM RESISTOR, 2.49 MOHM, 50 mW, 1%; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.49 MOHM, 50 mW, 1%; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02012M49FNEDTR-ND CRCW02012M49FNED 72W3399
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M49, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details