Vishay Precision Group Chip Resistor - Surface Mount CRCW02012M43FNED

Description
2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M43FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M43FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M43FNEDTR-ND
2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M43FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M43FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M43FNEDDKR-ND
2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M43FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M43FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M43FNEDCT-ND
2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.43 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02012M43FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012M43FNED
Resistors - Chip Resistor - Surface Mount CRCW02012M43FNED
RES SMD 2.43M OHM 1% 1/20W 0201

RES SMD 2.43M OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 2.43 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8360 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.43 Mohm, 50 Mw, 1%; Resistance Vishay
84W8360
Thick Film Resistor, 2.43 Mohm, 50 Mw, 1%; Resistance Vishay 84W8360
THICK FILM RESISTOR, 2.43 MOHM, 50 mW, 1%; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.43 MOHM, 50 mW, 1%; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M43, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3398
Res, Thick Film, 2M43, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3398
RES, THICK FILM, 2M43, 1%, 0.05W, 0201, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.05W, 0201, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02012M43FNEDTR-ND CRCW02012M43FNED 84W8360
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 2.43 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers