Vishay Precision Group Thick Film Resistor, 2.32 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02012M32FNED

Description
THICK FILM RESISTOR, 2.32 MOHM, 50 mW, 1%; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 2.32 MOHM, 50 mW, 1%; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2.32 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8357 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.32 Mohm, 50 Mw, 1%; Resistance Vishay
84W8357
Thick Film Resistor, 2.32 Mohm, 50 Mw, 1%; Resistance Vishay 84W8357
THICK FILM RESISTOR, 2.32 MOHM, 50 mW, 1%; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.32 MOHM, 50 mW, 1%; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M32, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3395
Res, Thick Film, 2M32, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3395
RES, THICK FILM, 2M32, 1%, 0.05W, 0201, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.05W, 0201, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84W8357
Product Name Thick Film Resistor, 2.32 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details