Vishay Precision Group Res, Thick Film, 2M26, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02012M26FNED

Description
RES, THICK FILM, 2M26, 1%, 0.05W, 0201, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M26, 1%, 0.05W, 0201, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M26, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M26, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3394
Res, Thick Film, 2M26, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3394
RES, THICK FILM, 2M26, 1%, 0.05W, 0201, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M26, 1%, 0.05W, 0201, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.26 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8356 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.26 Mohm, 50 Mw, 1%; Resistance Vishay
84W8356
Thick Film Resistor, 2.26 Mohm, 50 Mw, 1%; Resistance Vishay 84W8356
THICK FILM RESISTOR, 2.26 MOHM, 50 mW, 1%; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.26 MOHM, 50 mW, 1%; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3394
Product Name Res, Thick Film, 2M26, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details