Vishay Precision Group Chip Resistor - Surface Mount CRCW02012M21FNED

Description
2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02012M21FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M21FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02012M21FNEDTR-ND
2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M21FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M21FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02012M21FNEDCT-ND
2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02012M21FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02012M21FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02012M21FNEDDKR-ND
2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.21 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.21 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8355 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.21 Mohm, 50 Mw, 1%; Resistance Vishay
84W8355
Thick Film Resistor, 2.21 Mohm, 50 Mw, 1%; Resistance Vishay 84W8355
THICK FILM RESISTOR, 2.21 MOHM, 50 mW, 1%; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.21 MOHM, 50 mW, 1%; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M21, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M21, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3393
Res, Thick Film, 2M21, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3393
RES, THICK FILM, 2M21, 1%, 0.05W, 0201, REEL; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M21, 1%, 0.05W, 0201, REEL; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02012M21FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02012M21FNED
Resistors - Chip Resistor - Surface Mount CRCW02012M21FNED
RES SMD 2.21M OHM 1% 1/20W 0201

RES SMD 2.21M OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02012M21FNEDTR-ND 84W8355 CRCW02012M21FNED
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 2.21 Mohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details